A general purpose RTD probe with transition style junction. Comes with 36" PFA coated lead wires. Standard probe lengths are 6, 12, 18, 24 inch. Standard diameters are 1/16, 1/8, 3/16, 1/4 inch. Stripped end termination is standard.
Non-standard probe and lead lengths are available, consult Sales Department. PFA coating and dual sensor probes are also available on request.
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | PR-11 |
| Product Name | General Purpose RTD (PT100) Probe |
| Sensed Temperature | -328 to 1112 F (-200 to 600 C) |
| Element Material | Platinum |
| Reference Resistance | 100 Ohms (Most Common) |
| # of Lead Wires Per Element | 2 (optional feature); 3; 4 (optional feature) |
| RTD Temp. Coefficient (Alpha) | 0.0039 # |