This RTD probe assembly has a heavy duty 3-prong Omega "OTP" style connector for easy installation to extension cables, hand held meters or other instrumentation. The sheath can be simply placed into a container, or installed into place using an optional "BRLK" or "SSLK" compression fitting. The precision 100 ohm Class A DIN platinum element contained in the sensor will provide years of accurate and dependable service.
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | PR-13 |
| Product Name | Quick Disconnect RTD (PT100) Probe |
| Element Material | Platinum |
| Reference Resistance | 100 Ohms (Most Common) |
| # of Lead Wires Per Element | 3 |
| Element Configuration | Single Element |
| Probe Configuration | Straight Probe |