OMEGA Engineering, Inc. Temp & Rtd Smart Probe W/discrete I/o; Length Omega SP-016-1

Description
TEMP & RTD SMART PROBE W/DISCRETE I/O; Length:96.7mm; External Diameter:-; Probe Body Material:-; Product Range:SP-016 Series RoHS Compliant: Yes
Datasheet
Description
TEMP & RTD SMART PROBE W/DISCRETE I/O; Length:96.7mm; External Diameter:-; Probe Body Material:-; Product Range:SP-016 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temp & Rtd Smart Probe W/discrete I/o; Length Omega - 80AH9288 - Newark, An Avnet Company
Chicago, IL, United States
Temp & Rtd Smart Probe W/discrete I/o; Length Omega
80AH9288
Temp & Rtd Smart Probe W/discrete I/o; Length Omega 80AH9288
TEMP & RTD SMART PROBE W/DISCRETE I/O; Length:96.7mm; External Diameter:-; Probe Body Material:-; Product Range:SP-016 Series RoHS Compliant: Yes

TEMP & RTD SMART PROBE W/DISCRETE I/O; Length:96.7mm; External Diameter:-; Probe Body Material:-; Product Range:SP-016 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category RTD Temperature Probes
Product Number 80AH9288
Product Name Temp & Rtd Smart Probe W/discrete I/o; Length Omega
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Transmitters - AS-TT - Fluid Components Intl. (FCI)
Fluid Components Intl. (FCI)
Specs
Sensed Temperature -40 to 212 F (-40 to 100 C)
Application Options Transmitter (Typ. 4-20 mA) Output Available
Element Material Other Material (Tungsten, Gold, Silver, etc.)
View Details
RTD / Thermocouple Assembly for Hazardous Locations - CBT 100 - Conax Technologies
Specs
Application Options Transmitter (Typ. 4-20 mA) Output Available
Element Material Platinum
Reference Resistance 100 Ohms (Most Common); 200 Ohms; 500 Ohms; 1000 Ohms
View Details
Temperature Measurement on Surfaces, Self-adhesive surface resistance thermometer -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
Probe Configuration Surface
View Details