OMEGA Engineering, Inc. Thermocouple Probe, Rtd, Ss, 6; Length Omega PR-11-2-100-1/4-6-E

Description
THERMOCOUPLE PROBE, RTD, SS, 6"; Length:6"; External Diameter:0.25"; Probe Body Material:Stainless Steel; Product Range:PR-11 Series
Datasheet
Description
THERMOCOUPLE PROBE, RTD, SS, 6"; Length:6"; External Diameter:0.25"; Probe Body Material:Stainless Steel; Product Range:PR-11 Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Probe, Rtd, Ss, 6; Length Omega - 34AC4514 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Probe, Rtd, Ss, 6; Length Omega
34AC4514
Thermocouple Probe, Rtd, Ss, 6; Length Omega 34AC4514
THERMOCOUPLE PROBE, RTD, SS, 6"; Length:6"; External Diameter:0.25"; Probe Body Material:Stainless Steel; Product Range:PR-11 Series

THERMOCOUPLE PROBE, RTD, SS, 6"; Length:6"; External Diameter:0.25"; Probe Body Material:Stainless Steel; Product Range:PR-11 Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category RTD Temperature Probes
Product Number 34AC4514
Product Name Thermocouple Probe, Rtd, Ss, 6; Length Omega
Element Material Other Material (Tungsten, Gold, Silver, etc.)
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Resistance Temperature Detectors Weatherproof Head with Spring-Loaded Sheath and Union - RTD/Style 45 - United Electric Controls Company
Specs
Sensed Temperature -50 to 1450 F (-45.56 to 788 C)
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
View Details
Straight Probe - Style RTD3 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Reference Resistance 100 Ohms (Most Common); 1000 Ohms (optional feature)
# of Lead Wires Per Element 2 (optional feature); 3 (optional feature); 4 (optional feature)
Element Configuration Single Element (optional feature); Double Element (optional feature)
View Details
CIP Sanitary Connected RTD - Food, Dairy & Pharmaceutical -  - Pyromation
Specs
Sensed Temperature ? to 399 F (? to 204 C)
Application Options Designed Specifically for Sanitary Applications; Transmitter (Typ. 4-20 mA) Output Available (optional feature)
Element Material Platinum
View Details
DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
View Details