This rugged design offers a variety of protection heads with 1/2" NPT mounting threads and 304 SS sheath. The length dimension includes a 1/2" thread allowance for use with thermowells or for direct immersion into the process. All probes include a screw terminal block for easy connection of copper extension wire. Intermediate probe lengths are available. Use the next longest probe's price. Lengths over 24" are also available; contact Sales Department for availability and pricing.
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | PR-19 |
| Product Name | Industrial RTD Probe |
| Application Options | Splash Proof, Watertight or Direct Immersion |
| Element Material | Platinum |
| Reference Resistance | 100 Ohms (Most Common) |
| # of Lead Wires Per Element | 3; 4 (optional feature) |
| RTD Temp. Coefficient (Alpha) | 0.0385 # |