OMEGA Engineering, Inc. Rtd Sensor, Class A Din Platinum, 100R; Sensing Temperature Min Omega RTD-805

Description
RTD SENSOR, CLASS A DIN PLATINUM, 100R; Sensing Temperature Min:-50°C; Sensing Temperature Max:230°C; Resistance:100ohm; Product Range:RTD-800 Series RoHS Compliant: Yes
Datasheet
Description
RTD SENSOR, CLASS A DIN PLATINUM, 100R; Sensing Temperature Min:-50°C; Sensing Temperature Max:230°C; Resistance:100ohm; Product Range:RTD-800 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rtd Sensor, Class A Din Platinum, 100R; Sensing Temperature Min Omega - 30AC8353 - Newark, An Avnet Company
Chicago, IL, United States
Rtd Sensor, Class A Din Platinum, 100R; Sensing Temperature Min Omega
30AC8353
Rtd Sensor, Class A Din Platinum, 100R; Sensing Temperature Min Omega 30AC8353
RTD SENSOR, CLASS A DIN PLATINUM, 100R; Sensing Temperature Min:-50°C; Sensing Temperature Max:230°C; Resistance:100ohm; Product Range:RTD-800 Series RoHS Compliant: Yes

RTD SENSOR, CLASS A DIN PLATINUM, 100R; Sensing Temperature Min:-50°C; Sensing Temperature Max:230°C; Resistance:100ohm; Product Range:RTD-800 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category RTD Temperature Probes
Product Number 30AC8353
Product Name Rtd Sensor, Class A Din Platinum, 100R; Sensing Temperature Min Omega
Sensed Temperature -58 to 446 F (-50 to 230 C)
Unlock Full Specs
to access all available technical data

Similar Products

RTD Probes - 20034554-00 - TE Connectivity
Specs
Element Material Platinum
View Details
SDT101 Axial Platinum Thin Film Thermal Series Sensors -  - KOA Speer Electronics, Inc.
Specs
Sensed Temperature -67 to 572 F (-55 to 300 C)
Element Material Platinum
View Details
Temperature Probes -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Probe Configuration Straight Probe
Diameter or Width Range 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
Process Connection Threaded (NPT) Fitting
View Details
Industrial Resistance Temperature Detectors Sheath with Teflon Leadwire and Stripped Ends - RTD/Style 20/ Style 28 - United Electric Controls Company
Specs
Sensed Temperature -50 to 1450 F (-45.56 to 788 C)
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
View Details