This Pt100 RTD sensor is designed for use in sanitary or Clean-In-Place (CIP) applications where the use of a thermowell assembly is preferred over direct immersion sensors. The thermowell includes a 1½", 16AMP cap feature for easy installation using industry standard gaskets and clamps. The spring loaded RTD probe can be removed from the thermowell without exposing the system to ambient conditions for calibration or replacement. This sensor includes a 4-Pin, M12 Connector for easy installation using an extension cable.
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | PRS-TW-M12 |
| Product Name | Sanitary RTD Sensors With Thermowell |
| Sensed Temperature | -58 to 392 F (-50 to 200 C) |
| Application Options | Splash Proof, Watertight or Direct Immersion; Designed Specifically for Sanitary Applications |
| Element Material | Platinum |
| Reference Resistance | 100 Ohms (Most Common) (optional feature); 1000 Ohms (optional feature) |
| # of Lead Wires Per Element | 4 |