Connection Head Selection:
PRTF-12 = Cast Iron Screw Top Head with Terminal Board
PRTF-14 = Miniature Aluminum Screw Top Head with Terminal Board
PRTF-18 = Flip Top Cast Aluminum Head with Terminal Board
PRTF-19 = Sub-Miniature Aluminum Screw Cover Head with Terminal Board
This rugged design offers a variety of protection heads with 1/2" NPT mounting threads and 304 SST sheath. Note that the final length dimension is reduced by 1/2" so if used in a thermowell the sensor will not bottom and cause damage to the sensor. The standard probe uses a Style 2 (3-wire) lead configuration, but other configurations are available. All probes include a screw terminal block for easy connection of copper extension wire.
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | PRTF-18 |
| Product Name | Platinum RTD Sensor |
| Sensed Temperature | -58 to 932 F (-50 to 500 C) |
| Application Options | Designed Specifically for HVAC Applications |
| Element Material | Platinum |
| Reference Resistance | 100 Ohms (Most Common) |
| Probe Configuration | Straight Probe |