Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RTD TEMPERATURE PROBES
OMEGA ENGINEERING, INC.
F3131 -- RTDS OMEGA
OMEGA Engineering, Inc.
Rtds Omega
F3131
Description
RTDs: RTD Elements
Newark, An Avnet Company
Done
Description
RTDs: RTD Elements
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Rtds Omega
77Y4859
Rtds Omega
77Y4859
RTDs: RTD Elements
RTDs: RTD Elements
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
RTD Temperature Probes
Product Number
77Y4859
Product Name
Rtds Omega
Unlock Full Specs
to access all available technical data
Similar Products
United Electric Controls Company
Industrial
RTDs
Specs
Sensed Temperature
-328 to 900 F (-200 to 482 C)
Application Options
Explosion Proof (optional feature)
Element Material
Platinum; Nickel/Nickel Alloys (optional feature); Copper (optional feature)
View Details
Pyromation
Melt Bolt RTD - Plastic
Specs
Element Material
Platinum
Reference Resistance
100 Ohms (Most Common)
# of Lead Wires Per Element
2
View Details
Allen-Bradley / Rockwell Automation
Solid-State Temperature Sensor
837T-D3N12B10PA-D4
Specs
Diameter or Width Range
3.54 inch (89.99 mm)
Sensitive Length
6.69 inch (170 mm)
View Details
KOA Speer Electronics, Inc.
ST Custom Thermal Sensors
Specs
Element Material
Platinum
Reference Resistance
100 Ohms (Most Common); 500 Ohms; 1000 Ohms
View Details