OMEGA Engineering, Inc. Thermocouples, Temperature Probes EWSA-PT100-TX

Description
AIR TEMPERATURE SENSOR, -40 C TO
Request a Quote Datasheet
Description
AIR TEMPERATURE SENSOR, -40 C TO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouples, Temperature Probes - 5880-EWSA-PT100-TX-ND - DigiKey
Thief River Falls, MN, United States
Thermocouples, Temperature Probes
5880-EWSA-PT100-TX-ND
Thermocouples, Temperature Probes 5880-EWSA-PT100-TX-ND
AIR TEMPERATURE SENSOR, -40 C TO

AIR TEMPERATURE SENSOR, -40 C TO

Buy Now Datasheet
Rtd Air Temperature Sensor, 100 Ohm, 30V; Sensing Temperature Min Omega - 32AH7787 - Newark, An Avnet Company
Chicago, IL, United States
Rtd Air Temperature Sensor, 100 Ohm, 30V; Sensing Temperature Min Omega
32AH7787
Rtd Air Temperature Sensor, 100 Ohm, 30V; Sensing Temperature Min Omega 32AH7787
RTD AIR TEMPERATURE SENSOR, 100 OHM, 30V; Sensing Temperature Min:-40°C; Sensing Temperature Max:85°C; Resistance:100ohm; Product Range:EWSA Series RoHS Compliant: Yes

RTD AIR TEMPERATURE SENSOR, 100 OHM, 30V; Sensing Temperature Min:-40°C; Sensing Temperature Max:85°C; Resistance:100ohm; Product Range:EWSA Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Temperature Probes RTD Temperature Probes
Product Number 5880-EWSA-PT100-TX-ND 32AH7787
Product Name Thermocouples, Temperature Probes Rtd Air Temperature Sensor, 100 Ohm, 30V; Sensing Temperature Min Omega
Sensed Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

RTD Probes - 20034256-00 - TE Connectivity
Specs
Element Material Platinum
View Details
SDT310VASP2 Small Type Platinum Thin Film Thermal Sensors -  - KOA Speer Electronics, Inc.
Specs
Sensed Temperature -67 to 1112 F (-55 to 600 C)
Element Material Platinum
View Details
Temperature Probes -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Probe Configuration Straight Probe
Diameter or Width Range 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
Process Connection Threaded (NPT) Fitting
View Details
Industrial Resistance Temperature Detectors Sheath with Welded Process Connection and ATEX-APPROVED Terminal Head - RTD/Style 22 - United Electric Controls Company
Specs
Sensed Temperature -50 to 1450 F (-45.56 to 788 C)
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
View Details