Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RTD TEMPERATURE PROBES
OMEGA ENGINEERING, INC.
HSRTD-3-100-A-5M -- RTD SENSOR, 100 OHM, 5M ROHS COMPLIANT OMEGA
OMEGA Engineering, Inc.
Rtd Sensor, 100 Ohm, 5M Rohs Compliant Omega
HSRTD-3-100-A-5M
Description
RTD SENSOR, 100 OHM, 5M ROHS COMPLIANT: YES
Newark, An Avnet Company
Done
Datasheet
Description
RTD SENSOR, 100 OHM, 5M ROHS COMPLIANT: YES
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Rtd Sensor, 100 Ohm, 5M Rohs Compliant Omega
69AH8108
Rtd Sensor, 100 Ohm, 5M Rohs Compliant Omega
69AH8108
RTD SENSOR, 100 OHM, 5M ROHS COMPLIANT: YES
RTD SENSOR, 100 OHM, 5M ROHS COMPLIANT: YES
Supplier's Site
Datasheet
Technical Specifications
Newark, An Avnet Company
Product Category
RTD Temperature Probes
Product Number
69AH8108
Product Name
Rtd Sensor, 100 Ohm, 5M Rohs Compliant Omega
Unlock Full Specs
to access all available technical data
Similar Products
BARTEC
Pt 100 M
pt-100-m
Specs
Reference Resistance
100 Ohms (Most Common)
View Details
Isabellenhutte USA
DC Current, Voltage And Temperature Sensors
IVT Series
Specs
Sensed Temperature
-40 to 257 F (-40 to 125 C)
View Details
Pyromation
RTD with CIP Sanitary Connected Well - Food, Dairy & Pharmaceutical
Specs
Application Options
Designed Specifically for Sanitary Applications; Transmitter (Typ. 4-20 mA) Output Available (optional feature)
Element Material
Platinum
Reference Resistance
100 Ohms (Most Common)
View Details
Lake Shore Cryotronics, Inc.
Temperature Probes
Specs
Probe Configuration
Straight Probe
Diameter or Width Range
0.1250 to 0.2500 inch (3.17 to 6.35 mm)
Process Connection
Threaded (NPT) Fitting
View Details