The PRTFCU sensor can be customized to function like many of our immersion sensor designs such as the PRTF-10 Immersion Probe, PRTF-13 Quick Disconnect Probes, PRTF-12,14,18 or 19 Spring Loaded Probes with Connection Heads.
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | PRTFCU |
| Product Name | Copper Tip Thin Film RTD Sensor |
| Sensed Temperature | -58 to 500 F (-50 to 260 C) |
| Application Options | Designed Specifically for HVAC Applications (optional feature) |
| Element Material | Platinum |
| Reference Resistance | 100 Ohms (Most Common) |
| # of Lead Wires Per Element | 2 |