OMEGA Engineering, Inc. Rtds Omega PR-12-2-100-3/16-4-E

Description
RTDs: RTDs Mounted in Heads
Description
RTDs: RTDs Mounted in Heads

Suppliers

Company
Product
Description
Supplier Links
Rtds Omega - 84X8949 - Newark, An Avnet Company
Chicago, IL, United States
Rtds Omega
84X8949
Rtds Omega 84X8949
RTDs: RTDs Mounted in Heads

RTDs: RTDs Mounted in Heads

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category RTD Temperature Probes
Product Number 84X8949
Product Name Rtds Omega
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Probes -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Probe Configuration Straight Probe
Diameter or Width Range 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
Process Connection Threaded (NPT) Fitting
View Details
Pt 100 M - pt-100-m - BARTEC
Specs
Reference Resistance 100 Ohms (Most Common)
View Details
Piping Sensor -  - Conax Technologies
Conax Technologies
Specs
Probe Features Available as an Assembly
View Details
SDT310 Small Type Platinum Thin Film Thermal Sensors -  - KOA Speer Electronics, Inc.
Specs
Sensed Temperature -67 to 1202 F (-55 to 650 C)
Element Material Platinum
Reference Resistance 1000 Ohms
View Details