These general purpose RTD probes contain Omega's DIN Platinum thin film RTD elements connected directly to fiberglass insulated and jacketed cables without the need for extension wires or metal transition fittings. A stainless steel BX flexable hose runs from the end of the sheath to within 6" of the end of the cable for protection in rough environments. This design makes for a more compact and reliable probe where space limitations are a factor.
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | PRTF10-E-BX |
| Product Name | General Purpose RTD Probe |
| Sensed Temperature | -58 to 932 F (-50 to 500 C) |
| Element Material | Platinum |
| Reference Resistance | 100 Ohms (Most Common) |
| # of Lead Wires Per Element | 2 |
| Element Configuration | Single Element |