300 Series Stainless Steel Probe is 4.5" Long and 1/8" in Diameter with a Transition and Strain Relief Spring for Rugged Duty Liquid Immersion Use
TUBULAR THERMISTOR PROBE, PHONE
THERMISTOR SENSOR, SS, 2K252; Sensing Temperature Min:-; Sensing Temperature Max:100°C; Resistance:2.252kohm
RTD, 2.252KOHM, 100DEG C ROHS COMPLIANT: NA
| OMEGA Engineering, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Thermistor Temperature Probes | Thermistor Temperature Probes | Thermistor Temperature Probes | RTD Temperature Probes |
| Product Number | ON-403-PP | 5880-ON-403-PP-ND | 31AC5625 | 69AJ0562 |
| Product Name | Tubular Thermistor Sensor for Immersion | Thermocouples, Temperature Probes | Thermistor Sensor, Ss, 2K252; Sensing Temperature Min Omega | Rtd, 2.252Kohm, 100Deg C Rohs Compliant Omega |
| Sensed Temperature | ? to 212 F (? to 100 C) | ? to 212 F (? to 100 C) | ||
| Application Options | Splash Proof, Watertight or Direct Immersion | |||
| Probe Configuration | Straight Probe | Surface; Contact, Spring | ||
| Diameter or Width Range | 0.1250 inch (3.17 mm) |