OMEGA Engineering, Inc. Thermocouple Probe, Rtd, 12, Ss; Length Omega PR-13-2-100-1/4-12-E

Description
THERMOCOUPLE PROBE, RTD, 12", SS; Length:12"; External Diameter:0.25"; Probe Body Material:Stainless Steel; Product Range:PR-13 Series
Datasheet
Description
THERMOCOUPLE PROBE, RTD, 12", SS; Length:12"; External Diameter:0.25"; Probe Body Material:Stainless Steel; Product Range:PR-13 Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Probe, Rtd, 12, Ss; Length Omega - 34AC4528 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Probe, Rtd, 12, Ss; Length Omega
34AC4528
Thermocouple Probe, Rtd, 12, Ss; Length Omega 34AC4528
THERMOCOUPLE PROBE, RTD, 12", SS; Length:12"; External Diameter:0.25"; Probe Body Material:Stainless Steel; Product Range:PR-13 Series

THERMOCOUPLE PROBE, RTD, 12", SS; Length:12"; External Diameter:0.25"; Probe Body Material:Stainless Steel; Product Range:PR-13 Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category RTD Temperature Probes
Product Number 34AC4528
Product Name Thermocouple Probe, Rtd, 12, Ss; Length Omega
Element Material Other Material (Tungsten, Gold, Silver, etc.)
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Probes -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Probe Configuration Straight Probe
Diameter or Width Range 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
Process Connection Threaded (NPT) Fitting
View Details
Pt 100 M - pt-100-m - BARTEC
Specs
Reference Resistance 100 Ohms (Most Common)
View Details
Conax RTD Assembly -  - Conax Technologies
Conax Technologies
Specs
Sensed Temperature -328 to 1472 F (-200 to 800 C)
Element Material Platinum; Nickel/Nickel Alloys; Copper
Reference Resistance 10 Ohms; 100 Ohms (Most Common); 120 Ohms; 200 Ohms; 1000 Ohms
View Details
SDT101 Axial Platinum Thin Film Thermal Series Sensors -  - KOA Speer Electronics, Inc.
Specs
Sensed Temperature -67 to 572 F (-55 to 300 C)
Element Material Platinum
View Details