OMEGA Engineering, Inc. Rtd Sensor, Class A Din Platinum, 100R; Sensing Temperature Min Omega HSRTD-3-100-A-180-E

Description
RTD SENSOR, CLASS A DIN PLATINUM, 100R; Sensing Temperature Min:-60°C; Sensing Temperature Max:260°C; Resistance:100ohm; Product Range:HSRTD Series RoHS Compliant: Yes
Datasheet
Description
RTD SENSOR, CLASS A DIN PLATINUM, 100R; Sensing Temperature Min:-60°C; Sensing Temperature Max:260°C; Resistance:100ohm; Product Range:HSRTD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rtd Sensor, Class A Din Platinum, 100R; Sensing Temperature Min Omega - 30AC7928 - Newark, An Avnet Company
Chicago, IL, United States
Rtd Sensor, Class A Din Platinum, 100R; Sensing Temperature Min Omega
30AC7928
Rtd Sensor, Class A Din Platinum, 100R; Sensing Temperature Min Omega 30AC7928
RTD SENSOR, CLASS A DIN PLATINUM, 100R; Sensing Temperature Min:-60°C; Sensing Temperature Max:260°C; Resistance:100ohm; Product Range:HSRTD Series RoHS Compliant: Yes

RTD SENSOR, CLASS A DIN PLATINUM, 100R; Sensing Temperature Min:-60°C; Sensing Temperature Max:260°C; Resistance:100ohm; Product Range:HSRTD Series RoHS Compliant: Yes

Supplier's Site Datasheet
Rtd, 100 Ohm, -60 To 260Deg C Rohs Compliant Omega - 69AJ0336 - Newark, An Avnet Company
Chicago, IL, United States
Rtd, 100 Ohm, -60 To 260Deg C Rohs Compliant Omega
69AJ0336
Rtd, 100 Ohm, -60 To 260Deg C Rohs Compliant Omega 69AJ0336
RTD, 100 OHM, -60 TO 260DEG C ROHS COMPLIANT: NA

RTD, 100 OHM, -60 TO 260DEG C ROHS COMPLIANT: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category RTD Temperature Probes RTD Temperature Probes
Product Number 30AC7928 69AJ0336
Product Name Rtd Sensor, Class A Din Platinum, 100R; Sensing Temperature Min Omega Rtd, 100 Ohm, -60 To 260Deg C Rohs Compliant Omega
Sensed Temperature -76 to 500 F (-60 to 260 C)
Unlock Full Specs
to access all available technical data

Similar Products

RTD Probes - 20034782-00 - TE Connectivity
Specs
Element Material Platinum
View Details
Industrial Heat Tracing Rtd Sensors with Fixed (non-replaceable) Elements - Styles T14XX/T18XX - United Electric Controls Company
Specs
Sensed Temperature -18 to 371 F (-27.78 to 188 C)
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
View Details
Temperature Probes -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Probe Configuration Straight Probe
Diameter or Width Range 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
Process Connection Threaded (NPT) Fitting
View Details
Non-Intrusive Single Wall RTD -  - Pyromation
Specs
Sensed Temperature -40 to 399 F (-40 to 204 C)
Application Options Designed Specifically for Sanitary Applications; Transmitter (Typ. 4-20 mA) Output Available (optional feature)
Element Material Platinum
View Details