OMEGA Engineering, Inc. Rtd Sensor, Class B Din Platinum, 100R; Sensing Temperature Min Omega HSRTD-3-100-B-40-E

Description
RTD SENSOR, CLASS B DIN PLATINUM, 100R; Sensing Temperature Min:-60°C; Sensing Temperature Max:260°C; Resistance:100ohm; Product Range:HSRTD Series RoHS Compliant: Yes
Datasheet
Description
RTD SENSOR, CLASS B DIN PLATINUM, 100R; Sensing Temperature Min:-60°C; Sensing Temperature Max:260°C; Resistance:100ohm; Product Range:HSRTD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rtd Sensor, Class B Din Platinum, 100R; Sensing Temperature Min Omega - 30AC7933 - Newark, An Avnet Company
Chicago, IL, United States
Rtd Sensor, Class B Din Platinum, 100R; Sensing Temperature Min Omega
30AC7933
Rtd Sensor, Class B Din Platinum, 100R; Sensing Temperature Min Omega 30AC7933
RTD SENSOR, CLASS B DIN PLATINUM, 100R; Sensing Temperature Min:-60°C; Sensing Temperature Max:260°C; Resistance:100ohm; Product Range:HSRTD Series RoHS Compliant: Yes

RTD SENSOR, CLASS B DIN PLATINUM, 100R; Sensing Temperature Min:-60°C; Sensing Temperature Max:260°C; Resistance:100ohm; Product Range:HSRTD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category RTD Temperature Probes
Product Number 30AC7933
Product Name Rtd Sensor, Class B Din Platinum, 100R; Sensing Temperature Min Omega
Sensed Temperature -76 to 500 F (-60 to 260 C)
Unlock Full Specs
to access all available technical data

Similar Products

RTD Assemblies with T3/T4 Leadwire Termination -  - Conax Technologies
Specs
Sensed Temperature -418 to 1472 F (-250 to 800 C)
Element Material Platinum (optional feature); Nickel/Nickel Alloys (optional feature); Copper (optional feature)
Reference Resistance 10 Ohms (optional feature); 100 Ohms (Most Common) (optional feature); 120 Ohms (optional feature); 200 Ohms (optional feature); 1000 Ohms (optional feature)
View Details
Melt Bolt RTD - Plastic -  - Pyromation
Specs
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
# of Lead Wires Per Element 2
View Details
Temperature Probes -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Probe Configuration Straight Probe
Diameter or Width Range 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
Process Connection Threaded (NPT) Fitting
View Details
DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
View Details