RTD SENSOR, THIN FILM DIN PLATINUM, 100R; Sensing Temperature Min:-73°C; Sensing Temperature Max:260°C; Resistance:100ohm; Product Range:SA1-RTD Series RoHS Compliant: Yes
RESISTANCE TEMPERATURE DETECTOR, 100 OHM ROHS COMPLIANT: YES
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | RTD Temperature Probes | Temperature Probes |
| Product Number | 30AC8391 | 74AJ1508 |
| Product Name | Rtd Sensor, Thin Film Din Platinum, 100R; Sensing Temperature Min Omega | Resistance Temperature Detector, 100 Ohm Rohs Compliant Omega |
| Sensed Temperature | -99.4 to 500 F (-73 to 260 C) |