This rugged design offers a variety of protection heads with 1/2" NPT mounting threads and 304 SS sheath. The length dimension includes a 1/2" thread allowance for use with thermowells or for direct immersion into the process. The standard probe uses a Style 2 (3-wire) lead configuration, but other configurations are available. All probes include a screw terminal block for easy connection of copper extension wire. Standard probe diameters are 1/8, 3/16, and 1/4". Standard probe lengths are 6, 9, 12, 18, and 24". Intermediate probe lengths are available at the next longer standard probe's price. Lengths over 24" are also provided; contact Sales Department for availability and pricing.
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | PR-18 |
| Product Name | Industrial RTD Probe |
| Application Options | Splash Proof, Watertight or Direct Immersion |
| Element Material | Platinum |
| Reference Resistance | 100 Ohms (Most Common) |
| # of Lead Wires Per Element | 2 (optional feature); 3; 4 (optional feature) |
| Probe Configuration | Straight Probe |