The RTD-830 is designed for use as a surface temperature sensor. The aluminum housing allows for fast transfer of heat to/from the sensing element. The housing contains a clearance hole for a #4 mouting screw so the sensor can be bolted or cemented into place. If bolt mounted, a small amount of Omega's OT-201 High Conductive Paste placed between the housing and surface can improve thermal response. The sensor includes a 100 ohm Class A DIN Platinum element connected to 1 meter (40") of PFA insulated & jacketed cable and a 3-pin miniature connector.
RTD SENSOR, CLASS A DIN PLATINUM, 100R; Sensing Temperature Min:-60°C; Sensing Temperature Max:230°C; Resistance:100ohm; Product Range:- RoHS Compliant: Yes
| OMEGA Engineering, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | RTD Temperature Probes | RTD Temperature Probes |
| Product Number | RTD-830 | 30AC8357 |
| Product Name | Bolt-On or Cement-On Surface RTD Sensor | Rtd Sensor, Class A Din Platinum, 100R; Sensing Temperature Min Omega |
| Sensed Temperature | -328 to 1380 F (-200 to 749 C) | -76 to 446 F (-60 to 230 C) |
| Element Material | Platinum | |
| Reference Resistance | 100 Ohms (Most Common) | 100 Ohms (Most Common); 100ohm |
| # of Lead Wires Per Element | 3 |