OMEGA Engineering, Inc. Rtd Sensor, Class A Platinum, 100R; Sensing Temperature Min Omega RTD-850-B

Description
RTD SENSOR, CLASS A PLATINUM, 100R; Sensing Temperature Min:-50°C; Sensing Temperature Max:230°C; Resistance:100ohm; Product Range:RTD-800 Series RoHS Compliant: Yes
Datasheet
Description
RTD SENSOR, CLASS A PLATINUM, 100R; Sensing Temperature Min:-50°C; Sensing Temperature Max:230°C; Resistance:100ohm; Product Range:RTD-800 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rtd Sensor, Class A Platinum, 100R; Sensing Temperature Min Omega - 30AC8361 - Newark, An Avnet Company
Chicago, IL, United States
Rtd Sensor, Class A Platinum, 100R; Sensing Temperature Min Omega
30AC8361
Rtd Sensor, Class A Platinum, 100R; Sensing Temperature Min Omega 30AC8361
RTD SENSOR, CLASS A PLATINUM, 100R; Sensing Temperature Min:-50°C; Sensing Temperature Max:230°C; Resistance:100ohm; Product Range:RTD-800 Series RoHS Compliant: Yes

RTD SENSOR, CLASS A PLATINUM, 100R; Sensing Temperature Min:-50°C; Sensing Temperature Max:230°C; Resistance:100ohm; Product Range:RTD-800 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category RTD Temperature Probes
Product Number 30AC8361
Product Name Rtd Sensor, Class A Platinum, 100R; Sensing Temperature Min Omega
Sensed Temperature -58 to 446 F (-50 to 230 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pt 100 Ex - pt-100-ex-1 - BARTEC
Specs
Reference Resistance 100 Ohms (Most Common)
View Details
DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
View Details
Handheld Thermocouple Probe - Accessories -  - Pyromation
Specs
Element Configuration Single Element
Probe Configuration Straight Probe
Process Connection None or Hand held
View Details
Temperature Probes -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Probe Configuration Straight Probe
Diameter or Width Range 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
Process Connection Threaded (NPT) Fitting
View Details