OMEGA Engineering, Inc. Thermocouples, Temperature Probes CF-000-RTD-4-60-1

Description
EXTRUDER RTD PROBE, STRAIGHT CM,
Request a Quote Datasheet
Description
EXTRUDER RTD PROBE, STRAIGHT CM,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouples, Temperature Probes - 5880-CF-000-RTD-4-60-1-ND - DigiKey
Thief River Falls, MN, United States
Thermocouples, Temperature Probes
5880-CF-000-RTD-4-60-1-ND
Thermocouples, Temperature Probes 5880-CF-000-RTD-4-60-1-ND
EXTRUDER RTD PROBE, STRAIGHT CM,

EXTRUDER RTD PROBE, STRAIGHT CM,

Buy Now Datasheet
Rtd Sensor, Thin Film Din Platinum, 100R; Sensing Temperature Min Omega - 30AC7771 - Newark, An Avnet Company
Chicago, IL, United States
Rtd Sensor, Thin Film Din Platinum, 100R; Sensing Temperature Min Omega
30AC7771
Rtd Sensor, Thin Film Din Platinum, 100R; Sensing Temperature Min Omega 30AC7771
RTD SENSOR, THIN FILM DIN PLATINUM, 100R; Sensing Temperature Min:-200°C; Sensing Temperature Max:260°C; Resistance:100ohm; Product Range:- RoHS Compliant: Yes

RTD SENSOR, THIN FILM DIN PLATINUM, 100R; Sensing Temperature Min:-200°C; Sensing Temperature Max:260°C; Resistance:100ohm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Temperature Probes RTD Temperature Probes
Product Number 5880-CF-000-RTD-4-60-1-ND 30AC7771
Product Name Thermocouples, Temperature Probes Rtd Sensor, Thin Film Din Platinum, 100R; Sensing Temperature Min Omega
Sensed Temperature 500 F (260 C) -328 to 500 F (-200 to 260 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pt 100 Ex - pt-100-ex-1 - BARTEC
Specs
Reference Resistance 100 Ohms (Most Common)
View Details
Temperature Measurement in Liquids, Dip-stick resistance thermometer -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
View Details
Industrial - RTDs - United Electric Controls Company
United Electric Controls Company
Specs
Sensed Temperature -328 to 900 F (-200 to 482 C)
Application Options Explosion Proof (optional feature)
Element Material Platinum; Nickel/Nickel Alloys (optional feature); Copper (optional feature)
View Details
Temperature Probes -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Probe Configuration Straight Probe
Diameter or Width Range 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
Process Connection Threaded (NPT) Fitting
View Details