The PR-21 RTD sensors are made with 316L Stainless Steel probes welded to 316L Stainless Steel housings for strength and corrosion resistance. The sensors include a 4-pin, M12 A-Coded male connector for easy connection to patch cables or extension cables.
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | PR-21 |
| Product Name | RTD Sensor |
| Sensed Temperature | -58 to 482 F (-50 to 250 C) |
| Element Material | Platinum |
| Reference Resistance | 100 Ohms (Most Common); 1000 Ohms (optional feature) |
| # of Lead Wires Per Element | 2 (optional feature); 4 |
| Element Configuration | Single Element |