OMEGA Engineering, Inc. Thermocouple Probe, Rtd, Ss, 6; Length Omega PR-11-2-100-1/16-6-E

Description
THERMOCOUPLE PROBE, RTD, SS, 6"; Length:6"; External Diameter:0.0625"; Probe Body Material:Stainless Steel; Product Range:PR-11 Series RoHS Compliant: Yes
Datasheet
Description
THERMOCOUPLE PROBE, RTD, SS, 6"; Length:6"; External Diameter:0.0625"; Probe Body Material:Stainless Steel; Product Range:PR-11 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Probe, Rtd, Ss, 6; Length Omega - 34AC4512 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Probe, Rtd, Ss, 6; Length Omega
34AC4512
Thermocouple Probe, Rtd, Ss, 6; Length Omega 34AC4512
THERMOCOUPLE PROBE, RTD, SS, 6"; Length:6"; External Diameter:0.0625"; Probe Body Material:Stainless Steel; Product Range:PR-11 Series RoHS Compliant: Yes

THERMOCOUPLE PROBE, RTD, SS, 6"; Length:6"; External Diameter:0.0625"; Probe Body Material:Stainless Steel; Product Range:PR-11 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category RTD Temperature Probes
Product Number 34AC4512
Product Name Thermocouple Probe, Rtd, Ss, 6; Length Omega
Element Material Other Material (Tungsten, Gold, Silver, etc.)
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Sensors - AS-TE - Fluid Components Intl. (FCI)
Fluid Components Intl. (FCI)
Specs
Sensed Temperature -50 to 800 F (-45.56 to 427 C)
Element Material Other Material (Tungsten, Gold, Silver, etc.)
Reference Resistance 100 Ohms (Most Common); 120 Ohms; 200 Ohms; 400 Ohms; 500 Ohms; 1000 Ohms
View Details
Conax Miniature Bearing Sensors (MBS) -  - Conax Technologies
Specs
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
Sensor Termination Type Bare or Insulated Lead Wires
View Details
RTD Probes - 20032956-00 - TE Connectivity
Specs
Element Material Platinum
View Details
Temperature Sensor SensyTemp - TSP100 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Sensed Temperature -321 to 2012 F (-196 to 1100 C)
Probe Configuration Penetration (Needle) Probe
View Details