The RTD, 10Kohm, -80 to 120°C is a thermistor element designed for precise temperature sensing across a wide range. It features a resistance of 10kΩ at 25°C and operates effectively within a temperature range of -80°C to 120°C. The device is constructed with a 2.4 mm diameter bead and is equipped with #32 tinned-copper wire, measuring 76.2 mm in length. This thermistor is characterized by its accuracy, with interchangeability tolerances of ±0.2°C from 0 to 70°C. The suggested operating current is approximately 10 to 15 µA to avoid self-heating effects that could impact measurement accuracy. The dissipation constant is typically 8 mW/°C in a stirred oil bath, indicating its sensitivity to temperature changes. Engineers may find this product suitable for applications requiring reliable temperature measurements in extreme conditions, given its robust specifications and compliance with RoHS standards.
RTD, 10KOHM, -80 TO 120DEG C; Sensing Temperature Min:-80°C; Sensing Temperature Max:120°C; Resistance:10kohm; Product Range:44000 Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | 61AH0969 |
| Product Name | Rtd, 10Kohm, -80 To 120Deg C; Sensing Temperature Min Omega |
| Sensed Temperature | -112 to 248 F (-80 to 120 C) |