OMEGA Engineering, Inc. Rtds Omega PR-18-2-100-1/4-12-E

Description
RTDs: Industrial RTD Probes
Description
RTDs: Industrial RTD Probes

Suppliers

Company
Product
Description
Supplier Links
Rtds Omega - 34AC4540 - Newark, An Avnet Company
Chicago, IL, United States
Rtds Omega
34AC4540
Rtds Omega 34AC4540
RTDs: Industrial RTD Probes

RTDs: Industrial RTD Probes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category RTD Temperature Probes
Product Number 34AC4540
Product Name Rtds Omega
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Probes -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Probe Configuration Straight Probe
Diameter or Width Range 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
Process Connection Threaded (NPT) Fitting
View Details
Pt 100 M - pt-100-m - BARTEC
Specs
Reference Resistance 100 Ohms (Most Common)
View Details
Sterimaster® Chamber/Load Sensor Assembly -  - Conax Technologies
Specs
Sensed Temperature -58 to 302 F (-50 to 150 C)
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
View Details
SDT73V Automotive Platinum Thin Film Chip Series Sensors -  - KOA Speer Electronics, Inc.
Specs
Sensed Temperature -67 to 311 F (-55 to 155 C)
Element Material Platinum
View Details