This Sanitary Temperature Sensor containes a PT100 Platinum RTD element and is designed for use in Food, Dairy, Beverage and BioPharmaceutical Clean-In-Place (CIP) type applications. The sensor includes a 1½" 16AMP mounting flange that conforms to ASME BPE-2007 for easy installation using industry standard gaskets and clamps. Standard Duty sensors are available with ¼" diameter probes, and Heavy Duty sensors are available with a stepped 3⁄8" to 3⁄16" diameter probe. This sensor is provided with a 120" long, 4-conductor, #26AWG stranded nickel plated copper, PFA insulated and jacketed cable with a strain relief for convenient connection to control or monitoring equipment.
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | PRS-CB |
| Product Name | Sanitary RTD Sensor |
| Sensed Temperature | -58 to 392 F (-50 to 200 C) |
| Application Options | Designed Specifically for Sanitary Applications |
| Element Material | Platinum |
| Reference Resistance | 100 Ohms (Most Common) (optional feature); 1000 Ohms (optional feature) |
| # of Lead Wires Per Element | 4 |