These RTD sensors contain 100 ohm, Class B DIN Platinum thin film RTD elements with fiberglass insulated and jacketed cables and transition fittings with strain relief springs. This -BX model also includes stainless steel BX-style flexible hose from the transition fitting to within 6 inches from the end of the cable for protection in high traffic areas. .
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | PRTF11-E-BX |
| Product Name | RTD Probe with Transition |
| Sensed Temperature | -58 to 932 F (-50 to 500 C) |
| Element Material | Platinum |
| Reference Resistance | 100 Ohms (Most Common) |
| # of Lead Wires Per Element | 2 |
| Element Configuration | Single Element |