These general purpose Platinum RTD probes contain Omega's DIN Platinum thin film RTD elements connected directly to a fiberglass insulated, fiberglass jacketed, stainless steel overbraided cable without the need for extension wires or metal transition fittings. This design makes for a more compact and reliable probe where space limitations are a factor. .
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | PRTF10-E-SB |
| Product Name | General Purpose RTD Probe |
| Sensed Temperature | -58 to 932 F (-50 to 500 C) |
| Element Material | Platinum |
| Reference Resistance | 100 Ohms (Most Common) |
| # of Lead Wires Per Element | 2 |
| Element Configuration | Single Element |