RTD SENSOR, CLASS A DIN PLATINUM, 100R; Sensing Temperature Min:-60°C; Sensing Temperature Max:260°C; Resistance:100ohm; Product Range:HSRTD Series RoHS Compliant: Yes
RTD, 100 OHM, -60 TO 260DEG C ROHS COMPLIANT: YES
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | RTD Temperature Probes | RTD Temperature Probes |
| Product Number | 30AC7931 | 69AJ0338 |
| Product Name | Rtd Sensor, Class A Din Platinum, 100R; Sensing Temperature Min Omega | Rtd, 100 Ohm, -60 To 260Deg C Rohs Compliant Omega |
| Sensed Temperature | -76 to 500 F (-60 to 260 C) |