SENSOR, RTD, 12IN; Accessory Type:Platinum Industrial RTD Probe; Body Material:Case Iron; External Diameter:0.125"; For Use With:RTD Thermocouple; Lead Length:12"; Length:12"; Probe Body Material:Stainless Steel RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | 39T9929 |
| Product Name | Sensor, Rtd, 12In; Accessory Type Omega |
| Element Material | Other Material (Tungsten, Gold, Silver, etc.) |