OMEGA Engineering, Inc. Extruder Thin Film RTD Probes CFTF

Description
These RTD sensors are used extensively in plastic processing equipment and other rugged environments. These sensors are typically installed using the supplied 1/8NPT brass compression fitting, other fittings are available. Standard configurations are based on the most popular lengths, with straight sheaths and with 90 bends. The included flex hose over the cable protects the wires from damage in rough environments. Standard terminations include spade lugs and Omega's OTP heavy duty connector (round pins).
Description
These RTD sensors are used extensively in plastic processing equipment and other rugged environments. These sensors are typically installed using the supplied 1/8NPT brass compression fitting, other fittings are available. Standard configurations are based on the most popular lengths, with straight sheaths and with 90 bends. The included flex hose over the cable protects the wires from damage in rough environments. Standard terminations include spade lugs and Omega's OTP heavy duty connector (round pins).

Suppliers

Company
Product
Description
Supplier Links
Extruder Thin Film RTD Probes - CFTF - OMEGA Engineering, Inc.
Norwalk, CT, USA
Extruder Thin Film RTD Probes
CFTF
Extruder Thin Film RTD Probes CFTF
These RTD sensors are used extensively in plastic processing equipment and other rugged environments. These sensors are typically installed using the supplied 1/8NPT brass compression fitting, other fittings are available. Standard configurations are based on the most popular lengths, with straight sheaths and with 90 bends. The included flex hose over the cable protects the wires from damage in rough environments. Standard terminations include spade lugs and Omega's OTP heavy duty connector (round pins).

These RTD sensors are used extensively in plastic processing equipment and other rugged environments. These sensors are typically installed using the supplied 1/8NPT brass compression fitting, other fittings are available.
Standard configurations are based on the most popular lengths, with straight sheaths and with 90 bends. The included flex hose over the cable protects the wires from damage in rough environments. Standard terminations include spade lugs and Omega's OTP heavy duty connector (round pins).

Buy Now

Technical Specifications

  OMEGA Engineering, Inc.
Product Category RTD Temperature Probes
Product Number CFTF
Product Name Extruder Thin Film RTD Probes
Sensed Temperature -58 to 500 F (-50 to 260 C)
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
# of Lead Wires Per Element 3
Element Configuration Single Element
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Resistance Temperature Detectors Weatherproof Head with Spring-Loaded Sheath and Union - RTD/Style 45 - United Electric Controls Company
Specs
Sensed Temperature -50 to 1450 F (-45.56 to 788 C)
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
View Details
Melt Bolt RTD's -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Reference Resistance 100 Ohms (Most Common)
# of Lead Wires Per Element 3
Element Configuration Single Element
View Details
Non-Intrusive Can Style RTD -  - Pyromation
Specs
Sensed Temperature -40 to 399 F (-40 to 204 C)
Application Options Designed Specifically for Sanitary Applications; Transmitter (Typ. 4-20 mA) Output Available (optional feature)
Element Material Platinum
View Details
DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
View Details