OMEGA Engineering, Inc. Rtd Sensor, 100R, Class A, 1M; Sensing Temperature Min Omega RTD-809

Description
RTD SENSOR, 100R, CLASS A, 1M; Sensing Temperature Min:-50°C; Sensing Temperature Max:230°C; Resistance:100ohm; Product Range:RTD-800 Series RoHS Compliant: Yes
Description
RTD SENSOR, 100R, CLASS A, 1M; Sensing Temperature Min:-50°C; Sensing Temperature Max:230°C; Resistance:100ohm; Product Range:RTD-800 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rtd Sensor, 100R, Class A, 1M; Sensing Temperature Min Omega - 30AC8356 - Newark, An Avnet Company
Chicago, IL, United States
Rtd Sensor, 100R, Class A, 1M; Sensing Temperature Min Omega
30AC8356
Rtd Sensor, 100R, Class A, 1M; Sensing Temperature Min Omega 30AC8356
RTD SENSOR, 100R, CLASS A, 1M; Sensing Temperature Min:-50°C; Sensing Temperature Max:230°C; Resistance:100ohm; Product Range:RTD-800 Series RoHS Compliant: Yes

RTD SENSOR, 100R, CLASS A, 1M; Sensing Temperature Min:-50°C; Sensing Temperature Max:230°C; Resistance:100ohm; Product Range:RTD-800 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category RTD Temperature Probes
Product Number 30AC8356
Product Name Rtd Sensor, 100R, Class A, 1M; Sensing Temperature Min Omega
Sensed Temperature -58 to 446 F (-50 to 230 C)
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Probes -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Probe Configuration Straight Probe
Diameter or Width Range 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
Process Connection Threaded (NPT) Fitting
View Details
Pt 100 Ex - pt-100-ex-1 - BARTEC
Specs
Reference Resistance 100 Ohms (Most Common)
View Details
Conax Termination – Terminal Barrel with Lead Wire for RTDs (T3) -  - Conax Technologies
Specs
Element Material Copper
Probe Configuration Straight Probe
Diameter or Width Range 0.3750 to 0.5000 inch (9.52 to 12.7 mm)
View Details
SDT101 Axial Platinum Thin Film Thermal Series Sensors -  - KOA Speer Electronics, Inc.
Specs
Sensed Temperature -67 to 572 F (-55 to 300 C)
Element Material Platinum
View Details