Replacement RTD probes are available in two configurations, either fixed length for direct immersion or spring loaded for use with thermowells (allows for good contact with bottom of thermowell). Each probe features #26 AWG stranded nickel plated copper, PFA insulated wires (2 red, 1 white) 6" long standard.
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | PR-12-RP |
| Product Name | Replacement Pt100 RTD Probes |
| Sensed Temperature | -328 to 932 F (-200 to 500 C) |
| Element Material | Platinum |
| Reference Resistance | 100 Ohms (Most Common) |
| # of Lead Wires Per Element | 2 (optional feature); 3; 4 (optional feature) |
| Element Configuration | Single Element |