These general purpose platinum RTD sensor probes contain Omega's Platinum thin film RTD elements connected directly to PFA insulated and jacketed cable without the need for extension wires or metal transition fittings. This design makes for a more compact and reliable RTD replacement probe sensor where space limitations are a factor.
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | PRTF-10 |
| Product Name | General Purpose RTD Sensor Probe |
| Sensed Temperature | -58 to 500 F (-50 to 260 C) |
| Application Options | Designed Specifically for HVAC Applications |
| Element Material | Platinum |
| Reference Resistance | 100 Ohms (Most Common) |
| # of Lead Wires Per Element | 2 |