These RTD Probes are similar to our PRTF-10 immersion sensors except for the addition of a transition and strain relief spring. Manufactured with 100 ohm Class B DIN platinum thin film elements, these sensors provide a lower cost option to our "PR" line of RTD sensors and can be used in a wide variety of applications.
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | PRTF-11 |
| Product Name | RTD Probe with Transition Fitting |
| Sensed Temperature | -58 to 500 F (-50 to 260 C) |
| Element Material | Platinum |
| Reference Resistance | 100 Ohms (Most Common) |
| # of Lead Wires Per Element | 2 |
| Element Configuration | Single Element |