OMEGA Engineering, Inc. Industrial RTD (PT100) Probe PR-14

Description
This rugged design offers a variety of protection heads with 1/2" NPT mounting threads and 304 SS sheath. The RTD probe length dimension includes a 1/2" thread allowance for use with thermowells or for direct immersion into the process. Available in 1/2, 3/16, or 1/8 inch diameter probes. Stamdard lengths are 6, 12, 18, or 24 inches The standard probe uses a Style 2 (3-wire) lead configuration, but other configurations are available. All RTD probes include a screw terminal block for easy connection of copper extension wire. Intermediate probe lengths are available. Use the next longest standard probe's price. Lengths over 24" are also available; contact Sales Department Availability and Pricing.
Description
This rugged design offers a variety of protection heads with 1/2" NPT mounting threads and 304 SS sheath. The RTD probe length dimension includes a 1/2" thread allowance for use with thermowells or for direct immersion into the process. Available in 1/2, 3/16, or 1/8 inch diameter probes. Stamdard lengths are 6, 12, 18, or 24 inches The standard probe uses a Style 2 (3-wire) lead configuration, but other configurations are available. All RTD probes include a screw terminal block for easy connection of copper extension wire. Intermediate probe lengths are available. Use the next longest standard probe's price. Lengths over 24" are also available; contact Sales Department Availability and Pricing.

Suppliers

Company
Product
Description
Supplier Links
Industrial RTD (PT100)  Probe - PR-14 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Industrial RTD (PT100) Probe
PR-14
Industrial RTD (PT100) Probe PR-14
This rugged design offers a variety of protection heads with 1/2" NPT mounting threads and 304 SS sheath. The RTD probe length dimension includes a 1/2" thread allowance for use with thermowells or for direct immersion into the process. Available in 1/2, 3/16, or 1/8 inch diameter probes. Stamdard lengths are 6, 12, 18, or 24 inches The standard probe uses a Style 2 (3-wire) lead configuration, but other configurations are available. All RTD probes include a screw terminal block for easy connection of copper extension wire. Intermediate probe lengths are available. Use the next longest standard probe's price. Lengths over 24" are also available; contact Sales Department Availability and Pricing.

This rugged design offers a variety of protection heads with 1/2" NPT mounting threads and 304 SS sheath. The RTD probe length dimension includes a 1/2" thread allowance for use with thermowells or for direct immersion into the process. Available in 1/2, 3/16, or 1/8 inch diameter probes. Stamdard lengths are 6, 12, 18, or 24 inches The standard probe uses a Style 2 (3-wire) lead configuration, but other configurations are available. All RTD probes include a screw terminal block for easy connection of copper extension wire. Intermediate probe lengths are available. Use the next longest standard probe's price. Lengths over 24" are also available; contact Sales Department Availability and Pricing.

Buy Now

Technical Specifications

  OMEGA Engineering, Inc.
Product Category RTD Temperature Probes
Product Number PR-14
Product Name Industrial RTD (PT100) Probe
Application Options Splash Proof, Watertight or Direct Immersion
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
# of Lead Wires Per Element 3
Probe Configuration Straight Probe
Unlock Full Specs
to access all available technical data