This RTD probe with pt100 ohm RTD has a heavy duty 3-prong Omega "OTP" style connnector for easy installation to extension cables, hand held meters or other instrumentation. The sheath can simply be placed into a container, or installed into place using an optional "BRLK" or "SSLK" compression fitting. The precision 100 ohm Class B DIN platinum thin film element contained in this sensor wll provide years of accuate and dependable service.
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | PRTF-13 |
| Product Name | Platinum RTD Probe |
| Sensed Temperature | -58 to 932 F (-50 to 500 C) |
| Application Options | Designed Specifically for HVAC Applications |
| Element Material | Platinum |
| Reference Resistance | 100 Ohms (Most Common) |
| # of Lead Wires Per Element | 2 |