The 3-A Approved OMEGA® PRS-TMM12 series transducers are designed for use in Sanitary or Hygienic Clean-in-Place applications in the Food, Dairy, Beverage and BioPharmaceutical industries. These transducers are manufactured with 316L stainless steel housings that meet the dimensional and finish requirements of 3-A Standard 74-03 and ASME BPE-2007, and are welded and processed to provide a clean, smooth, 32 microinch or better surface finish in the wetted areas for Clean-in-Place processes.
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | PRS-TMM12 |
| Product Name | Sanitary Probe temperature |
| Sensed Temperature | -40 to 199 F (-40 to 93 C) |
| Application Options | Designed Specifically for Sanitary Applications; Transmitter (Typ. 4-20 mA) Output Available |
| Probe Configuration | Straight Probe |
| Diameter or Width Range | 0.2500 inch (6.35 mm) |