4A Gate Driver Capacitive Coupling 3250Vrms 2 Channel 14-SOIC
| DigiKey | |
|---|---|
| Product Category | Optocouplers |
| Product Number | 336-SI82391BD-IS3-ND |
| Product Name | Isolators - Gate Drivers |
| Approvals | RoHS Compliant |
| Package Type | "14-SOIC (0.295"", 7.50mm Width)" |
| Mounting Option | Surface Mount |
| Isolation Voltage | 3250 volts |