"Through-Beam Optical Sensor 787.402"" (20m) PNP - Dark-ON/Light-ON"
DISCONTINUED BY MANUFACTURER, REPLACED BY T18-2VPRL-Q8, SENSOR, EZ-BEAM T18 SERIES, RECEIVER, 20 METER RANGE, 10-30 VDC INPUT, COMPLEMENTARY PNP OUTPUT, EURO M12 4-PIN INTEGRAL QD CONNECTOR, (33422). FREE 2 YEAR RADWELL WARRANTY
BANNER ENGINEERING Sensors & Switches T18SP6RQ
PHOTOELECTRIC SENSOR; Sensor Output:PNP; Sensing Range Max:20m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:150mA; Product Range:T18 Series; Contact Current Max:150mA; Sensing Mode:Opposed RoHS Compliant: Yes
| DigiKey | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Proximity Sensors | Photoelectric Sensors |
| Product Number | 2170-T18SP6RQ-ND | 389130 | 02H7702 |
| Product Name | Photoelectric, Industrial | Photoelectric | Photoelectric Sensor; Sensor Output Banner Engineering |
| Operating Temperature | -40 to 158 F (-40 to 70 C) | ||
| Optical Technology Type | Through Beam | ||
| Beam Type | Infrared |