Banner Engineering Corp. Photoelectric, Industrial T18SP6D

Description
"Diffuse Optical Sensor 19.685"" (500mm) PNP - Dark-ON/Light-ON"
Request a Quote Datasheet
Description
"Diffuse Optical Sensor 19.685"" (500mm) PNP - Dark-ON/Light-ON"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric, Industrial - 2170-T18SP6D-ND - DigiKey
Thief River Falls, MN, United States
Photoelectric, Industrial
2170-T18SP6D-ND
Photoelectric, Industrial 2170-T18SP6D-ND
"Diffuse Optical Sensor 19.685"" (500mm) PNP - Dark-ON/Light-ON"

"Diffuse Optical Sensor 19.685"" (500mm) PNP - Dark-ON/Light-ON"

Buy Now Datasheet
Photoelectric - 18481 - Radwell International
Willingboro, NJ, United States
Photoelectric
18481
Photoelectric 18481
DISCONTINUED BY MANUFACTURER, 34629, EZ-BEAM, T18 SERIES: DIFFUSE, RANGE: 500 MM, INPUT: 10-30V DC, OUTPUT: COMPLEMENTARY PNP, 2 M (6.5 FT) CABLE. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, 34629, EZ-BEAM, T18 SERIES: DIFFUSE, RANGE: 500 MM, INPUT: 10-30V DC, OUTPUT: COMPLEMENTARY PNP, 2 M (6.5 FT) CABLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Photoelectric Sensor; Sensor Output Banner Engineering - 02H7695 - Newark, An Avnet Company
Chicago, IL, United States
Photoelectric Sensor; Sensor Output Banner Engineering
02H7695
Photoelectric Sensor; Sensor Output Banner Engineering 02H7695
PHOTOELECTRIC SENSOR; Sensor Output:PNP; Sensing Range Max:500mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:150mA; Product Range:T18 Series; Contact Current Max:150mA; Sensing Mode:Diffuse RoHS Compliant: Yes

PHOTOELECTRIC SENSOR; Sensor Output:PNP; Sensing Range Max:500mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:150mA; Product Range:T18 Series; Contact Current Max:150mA; Sensing Mode:Diffuse RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Radwell International Newark, An Avnet Company
Product Category Photoelectric Sensors Proximity Sensors Photoelectric Sensors
Product Number 2170-T18SP6D-ND 18481 02H7695
Product Name Photoelectric, Industrial Photoelectric Photoelectric Sensor; Sensor Output Banner Engineering
Operating Temperature -40 to 158 F (-40 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Diffuse reflection sensor - OG0034 - ifm efector inc.
Specs
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0394 to 23.62 inch (1 to 600 mm)
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
2 suppliers
SERIES 9000 PHOTOELECTRIC SENSOR - 42GRF-9003-QD1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Mode Light-on (optional feature); Dark-on (optional feature)
Electrical Output Voltage
Electrical Connection 4-pin AC Micro (M12) QD
View Details
2 suppliers
Photo-electric proximity switches - IFOD - M30 - IFOD 10-30-10/01P -  - Schmersal Inc.
Specs
Operating Temperature 23 to 158 F (-5 to 70 C)
Length 4.65 inch (118 mm)
Width 1.81 inch (46 mm)
View Details