Banner Engineering Corp. High-Pressure, Washdown Rated Sensors WORLD-BEAM Q12 Series

Description
Sets a new industry standard for ultra-miniature photoelectric sensors Features a housing just 22 by 8 by 12 mm, with bipolar NPN/PNP outputs Available in opposed, fixed-field, and polarized and non-polarized retroreflective sensing modes Delivers powerful sensing performance in extremely confined areas Rated IP67 for use in the widest range of locations and applications Available in models with rugged, sealed housing or PFA chemical-resistant jacket Mounts directly on or inside manufacturing equipment, with robust metal-lined mounting holes consistently located on all models Uses unique overmolded design for enhanced durability and shielding Available in dark- or light-operate models
Datasheet
Description
Sets a new industry standard for ultra-miniature photoelectric sensors Features a housing just 22 by 8 by 12 mm, with bipolar NPN/PNP outputs Available in opposed, fixed-field, and polarized and non-polarized retroreflective sensing modes Delivers powerful sensing performance in extremely confined areas Rated IP67 for use in the widest range of locations and applications Available in models with rugged, sealed housing or PFA chemical-resistant jacket Mounts directly on or inside manufacturing equipment, with robust metal-lined mounting holes consistently located on all models Uses unique overmolded design for enhanced durability and shielding Available in dark- or light-operate models
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Pressure, Washdown Rated Sensors - WORLD-BEAM Q12 Series - Banner Engineering Corp.
Minneapolis, MN, USA
High-Pressure, Washdown Rated Sensors
WORLD-BEAM Q12 Series
High-Pressure, Washdown Rated Sensors WORLD-BEAM Q12 Series
Sets a new industry standard for ultra-miniature photoelectric sensors Features a housing just 22 by 8 by 12 mm, with bipolar NPN/PNP outputs Available in opposed, fixed-field, and polarized and non-polarized retroreflective sensing modes Delivers powerful sensing performance in extremely confined areas Rated IP67 for use in the widest range of locations and applications Available in models with rugged, sealed housing or PFA chemical-resistant jacket Mounts directly on or inside manufacturing equipment, with robust metal-lined mounting holes consistently located on all models Uses unique overmolded design for enhanced durability and shielding Available in dark- or light-operate models
  • Sets a new industry standard for ultra-miniature photoelectric sensors
  • Features a housing just 22 by 8 by 12 mm, with bipolar NPN/PNP outputs
  • Available in opposed, fixed-field, and polarized and non-polarized retroreflective sensing modes
  • Delivers powerful sensing performance in extremely confined areas
  • Rated IP67 for use in the widest range of locations and applications
  • Available in models with rugged, sealed housing or PFA chemical-resistant jacket
  • Mounts directly on or inside manufacturing equipment, with robust metal-lined mounting holes consistently located on all models
  • Uses unique overmolded design for enhanced durability and shielding
  • Available in dark- or light-operate models
Supplier's Site Datasheet

Technical Specifications

  Banner Engineering Corp.
Product Category Photoelectric Sensors
Product Number WORLD-BEAM Q12 Series
Product Name High-Pressure, Washdown Rated Sensors
Body Shape Rectangular
Operation Distance 0.5906 to 78.74 inch (15 to 2000 mm)
Operating Temperature -4 to 131 F (-20 to 55 C)
Optical Technology Type Polarized Retroreflective
Unlock Full Specs
to access all available technical data