VS8 SERIES: LASER ADJUSTABLE FIE
LASER, ADJUSTABLE FIELD; RANGE: 6 MM TO 70 MM, INPUT: 10-30 V DC, OUTPUT: PN, PICO M8 4-PIN, 200 MM PIGTAIL, (803425). FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Radwell International | |
|---|---|---|
| Product Category | Photoelectric Sensors | Proximity Sensors |
| Product Number | 2170-VS8EAPLAF70Q-ND | 99266260 |
| Product Name | Photoelectric, Industrial | Photoelectric |
| Operating Temperature | -4 to 122 F (-20 to 50 C) |