MINI-BEAM: EMITTER; RANGE: 30M;
SENSOR, PHOTOELECTRIC, MINI-BEAM EMITTER, RANGE: 30M, 24-240 VAC, MICRO 3-PIN INTEGRAL QD, FOR RECEIVER SEE PART # SM2A31RLQD. FREE 2 YEAR RADWELL WARRANTY
BANNER ENGINEERING Sensors & Switches SMA31ELQD
SENSOR, PHOTO, 30M, SPST-NO/NC; Sensor Output:SPST-NO / SPST-NC; Sensing Range Max:30m; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Output Current:5mA; Product Range:Mini-Beam- AC-Voltage Series RoHS Compliant: Yes
| DigiKey | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2170-SMA31ELQD-ND | 10674 | 21H8621 |
| Product Name | Photoelectric, Industrial | Photoelectric | Sensor, Photo, 30M, Spst-No/nc; Sensor Output Banner Engineering |
| Operation Distance | 1181 inch (30001 mm) | 1181 inch (30000 mm) |