Banner Engineering Corp. Photoelectric, Industrial TM18VP6FF100Q8

Description
EZ BEAM TM18: FIXED FIELD BACKGR
Request a Quote Datasheet
Description
EZ BEAM TM18: FIXED FIELD BACKGR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric, Industrial - 2170-TM18VP6FF100Q8-ND - DigiKey
Thief River Falls, MN, United States
Photoelectric, Industrial
2170-TM18VP6FF100Q8-ND
Photoelectric, Industrial 2170-TM18VP6FF100Q8-ND
EZ BEAM TM18: FIXED FIELD BACKGR

EZ BEAM TM18: FIXED FIELD BACKGR

Buy Now Datasheet
Photoelectric - 26446678 - Radwell International
Willingboro, NJ, United States
Photoelectric
26446678
Photoelectric 26446678
PHOTOELECTRIC SENSOR, EZ-BEAM TM18 SERIES, 10-30 VDC, 100 MS TURN-ON DELAY TIME, 3 ON / 1.5 OFF RESPONSE TIME / MECHANICAL ANGLE, DISCRETE, PUCK, M12 CONNECETION, 0.1 M MEASUREMENT RANGE, M18 THREADED, PNP, REFLECTIVE SENSOR, BACKGROUND SUPPRESSION FIXED. FREE 2 YEAR RADWELL WARRANTY

PHOTOELECTRIC SENSOR, EZ-BEAM TM18 SERIES, 10-30 VDC, 100 MS TURN-ON DELAY TIME, 3 ON / 1.5 OFF RESPONSE TIME / MECHANICAL ANGLE, DISCRETE, PUCK, M12 CONNECETION, 0.1 M MEASUREMENT RANGE, M18 THREADED, PNP, REFLECTIVE SENSOR, BACKGROUND SUPPRESSION FIXED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Photoelectric -  - Radwell International
Willingboro, NJ, United States
Photoelectric
Photoelectric
BANNER ENGINEERING Sensors & Switches TM18VP6FF100Q8

BANNER ENGINEERING Sensors & Switches TM18VP6FF100Q8

Supplier's Site

Technical Specifications

  DigiKey Radwell International
Product Category Photoelectric Sensors Photoelectric Sensors
Product Number 2170-TM18VP6FF100Q8-ND 26446678
Product Name Photoelectric, Industrial Photoelectric
Operating Temperature -40 to 158 F (-40 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Retro-reflective sensor - O6P705 - ifm efector inc.
Specs
Body Shape Rectangular
Operation Distance 2.95 to 315 inch (75 to 8000 mm)
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
Photoelectric Sensors - 2123146 - RS Components, Ltd.
Specs
Body Shape Cylindrical; Other; Cylindrical
Operation Distance 0.1181 to 4.53 inch (3 to 115 mm)
Power Requirements DC Powered
View Details
Diffuse scan - SOEG-RT-M12-PS-K-2L - Festo Corporation
Specs
Operating Temperature -13 to 131 F (-25 to 55 C)
Electrical Output Current; Switched / Alarm
Output Load 3-Wire PNP
View Details
2 suppliers
18 mm Metal Housing Photelectric Sensor, DC - S4470 - Fargo Controls, Inc.
Specs
Body Shape Cylindrical
Operation Distance 157 inch (4000 mm)
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details