PHOTOELECTRIC SENSOR; Sensor Output:Relay; Sensing Range Max:3m; Supply Voltage DC Min:24V; Supply Voltage DC Max:240V; Output Current:3A; Product Range:SMU315 Series; Contact Current Max:3A; Sensing Mode:Opposed RoHS Compliant: Yes
PHOTOELECTRIC SENSOR, MINI-BEAM, RECEIVER, RANGE: 3 M, 24-240 VAC OR 24-240 VDC, SPDT, ELECTROMECHANICAL, 2 M (6.5 FT) CABLE, 52576. FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Radwell International | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 02H7595 | 1102014 |
| Product Name | Photoelectric Sensor; Sensor Output Banner Engineering | Photoelectric |
| Operation Distance | 118 inch (3000 mm) |