Banner Engineering Corp. Photoelectric T18SN6LP

Description
POLARIZED RETRO SENSOR, EZ-BEAM T18 SERIES, 10-30V DC, COMPLEMENTARY NPN, 2 M (6.5 FT) CABLE, 32467. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
POLARIZED RETRO SENSOR, EZ-BEAM T18 SERIES, 10-30V DC, COMPLEMENTARY NPN, 2 M (6.5 FT) CABLE, 32467. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 3185414 - Radwell International
Willingboro, NJ, United States
Photoelectric
3185414
Photoelectric 3185414
POLARIZED RETRO SENSOR, EZ-BEAM T18 SERIES, 10-30V DC, COMPLEMENTARY NPN, 2 M (6.5 FT) CABLE, 32467. FREE 2 YEAR RADWELL WARRANTY

POLARIZED RETRO SENSOR, EZ-BEAM T18 SERIES, 10-30V DC, COMPLEMENTARY NPN, 2 M (6.5 FT) CABLE, 32467. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Photoelectric Sensor; Sensor Output Banner Engineering - 02H7691 - Newark, An Avnet Company
Chicago, IL, United States
Photoelectric Sensor; Sensor Output Banner Engineering
02H7691
Photoelectric Sensor; Sensor Output Banner Engineering 02H7691
PHOTOELECTRIC SENSOR; Sensor Output:NPN; Sensing Range Max:2m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:150mA; Product Range:T18 Series; Contact Current Max:150mA; Sensing Mode:Polarized Retroreflective RoHS Compliant: Yes

PHOTOELECTRIC SENSOR; Sensor Output:NPN; Sensing Range Max:2m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:150mA; Product Range:T18 Series; Contact Current Max:150mA; Sensing Mode:Polarized Retroreflective RoHS Compliant: Yes

Supplier's Site Datasheet
Photoelectric, Polarized Retro, 18mm R/A, In: 10-30 VDC, Out: NPN, 79 Range - 70167824 - Allied Electronics, Inc.
Fort Worth, TX, USA
Photoelectric, Polarized Retro, 18mm R/A, In: 10-30 VDC, Out: NPN, 79 Range
70167824
Photoelectric, Polarized Retro, 18mm R/A, In: 10-30 VDC, Out: NPN, 79 Range 70167824
Photoelectric, Polarized Retro, 18mm R/A, In: 10-30 VDC, Out: NPN, 79 Range

Photoelectric, Polarized Retro, 18mm R/A, In: 10-30 VDC, Out: NPN, 79 Range

Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company Allied Electronics, Inc.
Product Category Proximity Sensors Photoelectric Sensors Proximity Sensors
Product Number 3185414 02H7691 70167824
Product Name Photoelectric Photoelectric Sensor; Sensor Output Banner Engineering Photoelectric, Polarized Retro, 18mm R/A, In: 10-30 VDC, Out: NPN, 79 Range
Operation Distance 78.74 inch (2000 mm)
Unlock Full Specs
to access all available technical data