"Through-Beam Optical Sensor 787.402"" (20m) PNP - Dark-ON/Light-ON"
PHOTOELECTRIC SENSOR; Sensor Output:PNP; Sensing Range Max:20m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:150mA; Product Range:T18 Series; Contact Current Max:150mA; Sensing Mode:Opposed RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2170-T18SP6R-ND | 02H7701 |
| Product Name | Photoelectric, Industrial | Photoelectric Sensor; Sensor Output Banner Engineering |
| Operating Temperature | -40 to 158 F (-40 to 70 C) | |
| Optical Technology Type | Through Beam | |
| Beam Type | Infrared |